IC FPGA 84 I/O 132QFN Product overview: AGL125V5-QNG132 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL125V5-QNG132 can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 809349-AGL125V5-QNG1
Packaging: Tray
Mounting Style: SMD
Number of I/O: 84
Number of Logic Elements/Cells: 3072
Total RAM Bits: 36864
Number of Gates: 125000
Part Status: Obsolete (End Of Life)
Supplier Device Package: 132-QFN (8x8)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 132-WFQFN
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 348
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: AGL125
IC FPGA 84 I/O 132QFN
IGLOO Field Programmable Gate Array (FPGA) IC 84 36864 3072 132-WFQFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-AGL125V5-QNG132 | 809349-AGL125V5-QNG132 | AGL125V5-QNG132 | AGL125V5-QNG132 |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL125V5-QNG132 | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| System Gates | 125000 | 125000 | 125000 | |
| Logic Cells / Logic Blocks | 3072 | 3072 | 3072 | |
| Package Type | Other; QFN EP | Other; 132-WFQFN | ||
| User I/Os | 84 pins | 84 pins |