Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL125V5-CSG196 AGL125V5-CSG196

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 809602-AGL125V5-CSG1 96 Packaging: Tray Mounting Style: SMD Number of I/O: 133 Number of Logic Elements/Cells: 3072 Total RAM Bits: 36864 Number of Gates: 125000 Supplier Device Package: 196-CSP (8x8) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 196-TFBGA, CSBGA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 348 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AGL125
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 809602-AGL125V5-CSG1 96 Packaging: Tray Mounting Style: SMD Number of I/O: 133 Number of Logic Elements/Cells: 3072 Total RAM Bits: 36864 Number of Gates: 125000 Supplier Device Package: 196-CSP (8x8) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 196-TFBGA, CSBGA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 348 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AGL125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL125V5-CSG196 - 809602-AGL125V5-CSG196 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL125V5-CSG196
809602-AGL125V5-CSG196
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL125V5-CSG196 809602-AGL125V5-CSG196
Manufacturer: Microsemi Corporation Win Source Part Number: 809602-AGL125V5-CSG1 96 Packaging: Tray Mounting Style: SMD Number of I/O: 133 Number of Logic Elements/Cells: 3072 Total RAM Bits: 36864 Number of Gates: 125000 Supplier Device Package: 196-CSP (8x8) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 196-TFBGA, CSBGA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 348 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AGL125

Manufacturer: Microsemi Corporation
Win Source Part Number: 809602-AGL125V5-CSG196
Packaging: Tray
Mounting Style: SMD
Number of I/O: 133
Number of Logic Elements/Cells: 3072
Total RAM Bits: 36864
Number of Gates: 125000
Supplier Device Package: 196-CSP (8x8)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 196-TFBGA, CSBGA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 348
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: AGL125

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
AGL125V5-CSG196
FPGA - Field Programmable Gate Array AGL125V5-CSG196
FPGA - Field Programmable Gate Array AGL125V5-CSG196

FPGA - Field Programmable Gate Array AGL125V5-CSG196

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 809602-AGL125V5-CSG196 AGL125V5-CSG196
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL125V5-CSG196 FPGA - Field Programmable Gate Array
System Gates 125000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-LVQ100C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details