Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL1000V2-CS281I AGL1000V2-CS281I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 811266-AGL1000V2-CS2 81I Packaging: Tray Mounting Style: SMD Number of I/O: 215 Number of Logic Elements/Cells: 24576 Total RAM Bits: 147456 Number of Gates: 1000000 Supplier Device Package: 281-CSP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 281-TFBGA, CSBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 184 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.575V Part Number Series: AGL1000
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 811266-AGL1000V2-CS2 81I Packaging: Tray Mounting Style: SMD Number of I/O: 215 Number of Logic Elements/Cells: 24576 Total RAM Bits: 147456 Number of Gates: 1000000 Supplier Device Package: 281-CSP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 281-TFBGA, CSBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 184 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.575V Part Number Series: AGL1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL1000V2-CS281I - 811266-AGL1000V2-CS281I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL1000V2-CS281I
811266-AGL1000V2-CS281I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL1000V2-CS281I 811266-AGL1000V2-CS281I
Manufacturer: Microsemi Corporation Win Source Part Number: 811266-AGL1000V2-CS2 81I Packaging: Tray Mounting Style: SMD Number of I/O: 215 Number of Logic Elements/Cells: 24576 Total RAM Bits: 147456 Number of Gates: 1000000 Supplier Device Package: 281-CSP (10x10) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 281-TFBGA, CSBGA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 184 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.575V Part Number Series: AGL1000

Manufacturer: Microsemi Corporation
Win Source Part Number: 811266-AGL1000V2-CS281I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 215
Number of Logic Elements/Cells: 24576
Total RAM Bits: 147456
Number of Gates: 1000000
Supplier Device Package: 281-CSP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 281-TFBGA, CSBGA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 184
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.575V
Part Number Series: AGL1000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 811266-AGL1000V2-CS281I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL1000V2-CS281I
System Gates 1.00E6
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C9 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details