Microsemi Corp. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AGL060V5-QNG132

Description
Win Source Part Number: 1172910-AGL060V5-QNG 132 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: IGLOO Package: Tray Standard Package: 348 Mounting: SMD (SMT) Number of I/O: 80 Number of Logic Elements/Cells: 1536 Total RAM Bits: 18432 Number of Gates: 60000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 132-WFQFN Supplier Device Package: 132-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): AGL060V5QNG132; ECCN: 3A991D Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: AGL060V5-QNG132-ND,1 50-AGL060V5-QNG132 Base Product Number: AGL060 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1172910-AGL060V5-QNG 132 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: IGLOO Package: Tray Standard Package: 348 Mounting: SMD (SMT) Number of I/O: 80 Number of Logic Elements/Cells: 1536 Total RAM Bits: 18432 Number of Gates: 60000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 132-WFQFN Supplier Device Package: 132-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): AGL060V5QNG132; ECCN: 3A991D Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: AGL060V5-QNG132-ND,1 50-AGL060V5-QNG132 Base Product Number: AGL060 Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AGL060V5-QNG132 is a low-power Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It operates with a core voltage range of 1.2V to 1.5V and features Flash*Freeze technology, allowing for ultra-low power consumption of just 5 µW in Flash*Freeze mode while retaining programmed content. The device supports up to 125,000 system gates and includes up to 144 Kbits of true dual-port SRAM, making it suitable for a variety of applications requiring reprogrammable logic. This FPGA supports in-system programming (ISP) with advanced security features, including 128-bit AES decryption via JTAG. It offers a maximum performance of 250 MHz in 1.5V systems and 160 MHz in 1.2V systems. The AGL060V5-QNG132 is designed with a high-performance routing hierarchy and advanced I/O capabilities, including support for mixed-voltage operation and various I/O standards. The device is available in a 132-pin QFN package, making it compact for integration into space-constrained designs. It is suitable for applications that demand low power consumption, high flexibility, and robust security features.

Datasheet Summary
Powered by GS/AI

The AGL060V5-QNG132 is a low-power Field Programmable Gate Array (FPGA) from Quarktwin Technology Ltd. It operates with a core voltage range of 1.2V to 1.5V and features Flash*Freeze technology, allowing for ultra-low power consumption of just 5 µW in Flash*Freeze mode while retaining programmed content. The device supports up to 125,000 system gates and includes up to 144 Kbits of true dual-port SRAM, making it suitable for a variety of applications requiring reprogrammable logic. This FPGA supports in-system programming (ISP) with advanced security features, including 128-bit AES decryption via JTAG. It offers a maximum performance of 250 MHz in 1.5V systems and 160 MHz in 1.2V systems. The AGL060V5-QNG132 is designed with a high-performance routing hierarchy and advanced I/O capabilities, including support for mixed-voltage operation and various I/O standards. The device is available in a 132-pin QFN package, making it compact for integration into space-constrained designs. It is suitable for applications that demand low power consumption, high flexibility, and robust security features.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1172910-AGL060V5-QNG132 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1172910-AGL060V5-QNG132
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1172910-AGL060V5-QNG132
Win Source Part Number: 1172910-AGL060V5-QNG 132 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: IGLOO Package: Tray Standard Package: 348 Mounting: SMD (SMT) Number of I/O: 80 Number of Logic Elements/Cells: 1536 Total RAM Bits: 18432 Number of Gates: 60000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 132-WFQFN Supplier Device Package: 132-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): AGL060V5QNG132; ECCN: 3A991D Fake Threat In the Open Market: 85 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: AGL060V5-QNG132-ND,1 50-AGL060V5-QNG132 Base Product Number: AGL060 Product Status: Obsolete

Win Source Part Number: 1172910-AGL060V5-QNG132
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: IGLOO
Package: Tray
Standard Package: 348
Mounting: SMD (SMT)
Number of I/O: 80
Number of Logic Elements/Cells: 1536
Total RAM Bits: 18432
Number of Gates: 60000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 132-WFQFN
Supplier Device Package: 132-QFN (8x8)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): AGL060V5QNG132;
ECCN: 3A991D
Fake Threat In the Open Market: 85 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: AGL060V5-QNG132-ND,150-AGL060V5-QNG132
Base Product Number: AGL060
Product Status: Obsolete

Buy Now Datasheet
FPGA Programmable Logic Device - 696-AGL060V5-QNG132 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-AGL060V5-QNG132
FPGA Programmable Logic Device 696-AGL060V5-QNG132
IC FPGA 80 I/O 132QFN Product overview: AGL060V5-QNG132 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL060V5-QNG132 can be used for catalog matching and distributor lookup.

IC FPGA 80 I/O 132QFN Product overview: AGL060V5-QNG132 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL060V5-QNG132 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - AGL060V5-QNG132 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
AGL060V5-QNG132
FPGAs (Field Programmable Gate Array) AGL060V5-QNG132
IC FPGA 80 I/O 132QFN

IC FPGA 80 I/O 132QFN

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - AGL060V5-QNG132 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AGL060V5-QNG132
FPGAs (Field Programmable Gate Array) AGL060V5-QNG132
IGLOO Field Programmable Gate Array (FPGA) IC 80 18432 1536 132-WFQFN

IGLOO Field Programmable Gate Array (FPGA) IC 80 18432 1536 132-WFQFN

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1172910-AGL060V5-QNG132 696-AGL060V5-QNG132 AGL060V5-QNG132 AGL060V5-QNG132
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 60000 60000 60000 60000
Logic Cells / Logic Blocks 1536 1536 1536
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 1.425V ~ 1.575V Other; 1.5V Other; 1.425V ~ 1.575V Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EQC208-3 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 125 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details