Microsemi Corp. 108MHz FPGA Programmable Logic Device AGL060V5-CSG121

Description
Field Programmable Gate Array, 1536 CLBs, 60000 Gates, 108MHz, CMOS, PBGA121, 6 X 6 MM, 0.99 MM HEIGHT, 0.50 MM PITCH, HALOGEN FREE AND ROHS COMPLIANT, CSP-121 Product overview: AGL060V5-CSG121 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 108MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL060V5-CSG121 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 1536 CLBs, 60000 Gates, 108MHz, CMOS, PBGA121, 6 X 6 MM, 0.99 MM HEIGHT, 0.50 MM PITCH, HALOGEN FREE AND ROHS COMPLIANT, CSP-121 Product overview: AGL060V5-CSG121 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 108MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL060V5-CSG121 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
108MHz FPGA Programmable Logic Device - 696-AGL060V5-CSG121 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
108MHz FPGA Programmable Logic Device
696-AGL060V5-CSG121
108MHz FPGA Programmable Logic Device 696-AGL060V5-CSG121
Field Programmable Gate Array, 1536 CLBs, 60000 Gates, 108MHz, CMOS, PBGA121, 6 X 6 MM, 0.99 MM HEIGHT, 0.50 MM PITCH, HALOGEN FREE AND ROHS COMPLIANT, CSP-121 Product overview: AGL060V5-CSG121 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 108MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL060V5-CSG121 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 1536 CLBs, 60000 Gates, 108MHz, CMOS, PBGA121, 6 X 6 MM, 0.99 MM HEIGHT, 0.50 MM PITCH, HALOGEN FREE AND ROHS COMPLIANT, CSP-121 Product overview: AGL060V5-CSG121 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 108MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL060V5-CSG121 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL060V5-CSG121 - 812689-AGL060V5-CSG121 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL060V5-CSG121
812689-AGL060V5-CSG121
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL060V5-CSG121 812689-AGL060V5-CSG121
Manufacturer: Microsemi Corporation Win Source Part Number: 812689-AGL060V5-CSG1 21 Packaging: Tray Mounting Style: SMD Number of I/O: 96 Number of Logic Elements/Cells: 1536 Total RAM Bits: 18432 Number of Gates: 60000 Part Status: Obsolete (End Of Life) Supplier Device Package: 121-CSP (6x6) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 121-VFBGA, CSBGA Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AGL060

Manufacturer: Microsemi Corporation
Win Source Part Number: 812689-AGL060V5-CSG121
Packaging: Tray
Mounting Style: SMD
Number of I/O: 96
Number of Logic Elements/Cells: 1536
Total RAM Bits: 18432
Number of Gates: 60000
Part Status: Obsolete (End Of Life)
Supplier Device Package: 121-CSP (6x6)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 121-VFBGA, CSBGA
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: AGL060

Buy Now
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - AGL060V5-CSG121 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AGL060V5-CSG121
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AGL060V5-CSG121
IC FPGA 96 I/O 121CSP

IC FPGA 96 I/O 121CSP

Supplier's Site
FPGAs (Field Programmable Gate Array) - AGL060V5-CSG121 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AGL060V5-CSG121
FPGAs (Field Programmable Gate Array) AGL060V5-CSG121
IGLOO Field Programmable Gate Array (FPGA) IC 96 18432 1536 121-VFBGA, CSBGA

IGLOO Field Programmable Gate Array (FPGA) IC 96 18432 1536 121-VFBGA, CSBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-AGL060V5-CSG121 812689-AGL060V5-CSG121 AGL060V5-CSG121 AGL060V5-CSG121
Product Name 108MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL060V5-CSG121 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 60000 60000 60000
Logic Cells / Logic Blocks 1536 1536 1536
Internal Frequency 893 MHz
User I/Os 96 pins 96 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CB652C7 - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 488 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details