Microsemi Corp. FPGA Programmable Logic Device AGL060V2-QNG132I

Description
IC FPGA 80 I/O 132QFN Product overview: AGL060V2-QNG132I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL060V2-QNG132I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 80 I/O 132QFN Product overview: AGL060V2-QNG132I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL060V2-QNG132I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-AGL060V2-QNG132I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-AGL060V2-QNG132I
FPGA Programmable Logic Device 696-AGL060V2-QNG132I
IC FPGA 80 I/O 132QFN Product overview: AGL060V2-QNG132I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL060V2-QNG132I can be used for catalog matching and distributor lookup.

IC FPGA 80 I/O 132QFN Product overview: AGL060V2-QNG132I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL060V2-QNG132I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL060V2-QNG132I - 077962-AGL060V2-QNG132I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL060V2-QNG132I
077962-AGL060V2-QNG132I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL060V2-QNG132I 077962-AGL060V2-QNG132I
Manufacturer: Microsemi Corporation Win Source Part Number: 077962-AGL060V2-QNG1 32I Mounting: SMD (SMT) Number of I/O: 80 Number of Logic Elements/Cells: 1536 Total RAM Bits: 18432 Number of Gates: 60000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 132-QFN (8x8) Supply Voltage - Operating: 1.14 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 077962-AGL060V2-QNG132I
Mounting: SMD (SMT)
Number of I/O: 80
Number of Logic Elements/Cells: 1536
Total RAM Bits: 18432
Number of Gates: 60000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 132-QFN (8x8)
Supply Voltage - Operating: 1.14 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - AGL060V2-QNG132I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AGL060V2-QNG132I
FPGAs (Field Programmable Gate Array) AGL060V2-QNG132I
IGLOO Field Programmable Gate Array (FPGA) IC 80 18432 1536 132-WFQFN

IGLOO Field Programmable Gate Array (FPGA) IC 80 18432 1536 132-WFQFN

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-AGL060V2-QNG132I 077962-AGL060V2-QNG132I AGL060V2-QNG132I
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL060V2-QNG132I FPGAs (Field Programmable Gate Array)
System Gates 60000 60000 60000
Logic Cells / Logic Blocks 1536 1536 1536
Package Type Other; WFQFN Other; 132-QFN (8x8) Other; 132-WFQFN
User I/Os 80 pins 80 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ARC208-4 - Lingto Electronic Limited
Specs
System Gates 8000
Logic Cells / Logic Blocks 672
User I/Os 152 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details