Microsemi Corp. FPGA Programmable Logic Device AGL060V2-QNG132

Description
IC FPGA 80 I/O 132QFN Product overview: AGL060V2-QNG132 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL060V2-QNG132 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 80 I/O 132QFN Product overview: AGL060V2-QNG132 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL060V2-QNG132 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-AGL060V2-QNG132 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-AGL060V2-QNG132
FPGA Programmable Logic Device 696-AGL060V2-QNG132
IC FPGA 80 I/O 132QFN Product overview: AGL060V2-QNG132 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL060V2-QNG132 can be used for catalog matching and distributor lookup.

IC FPGA 80 I/O 132QFN Product overview: AGL060V2-QNG132 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL060V2-QNG132 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1181521-AGL060V2-QNG132 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1181521-AGL060V2-QNG132
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1181521-AGL060V2-QNG132
Win Source Part Number: 1181521-AGL060V2-QNG 132 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: IGLOO Package: Tray Standard Package: 348 Mounting: SMD (SMT) Number of I/O: 80 Number of Logic Elements/Cells: 1536 Total RAM Bits: 18432 Number of Gates: 60000 Voltage - Supply: 1.14V ~ 1.575V Package / Case: 132-WFQFN Supplier Device Package: 132-QFN (8x8) Temperature Range - Operating: 0°C ~ 70°C (TA) Alternative Parts (Cross-Reference): AGL060V2QNG132; ECCN: 3A991D Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: AGL060V2-QNG132-ND,1 50-AGL060V2-QNG132 Base Product Number: AGL060 Product Status: Obsolete

Win Source Part Number: 1181521-AGL060V2-QNG132
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: IGLOO
Package: Tray
Standard Package: 348
Mounting: SMD (SMT)
Number of I/O: 80
Number of Logic Elements/Cells: 1536
Total RAM Bits: 18432
Number of Gates: 60000
Voltage - Supply: 1.14V ~ 1.575V
Package / Case: 132-WFQFN
Supplier Device Package: 132-QFN (8x8)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Alternative Parts (Cross-Reference): AGL060V2QNG132;
ECCN: 3A991D
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: AGL060V2-QNG132-ND,150-AGL060V2-QNG132
Base Product Number: AGL060
Product Status: Obsolete

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - AGL060V2-QNG132 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AGL060V2-QNG132
FPGAs (Field Programmable Gate Array) AGL060V2-QNG132
IGLOO Field Programmable Gate Array (FPGA) IC 80 18432 1536 132-WFQFN

IGLOO Field Programmable Gate Array (FPGA) IC 80 18432 1536 132-WFQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - AGL060V2-QNG132 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AGL060V2-QNG132
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AGL060V2-QNG132
IC FPGA 80 I/O 132QFN

IC FPGA 80 I/O 132QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-AGL060V2-QNG132 1181521-AGL060V2-QNG132 AGL060V2-QNG132 AGL060V2-QNG132
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
System Gates 60000 60000 60000
Logic Cells / Logic Blocks 1536 1536 1536
Package Type Other; WFQFN Other; 132-WFQFN
User I/Os 80 pins 80 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC324-1X - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 128 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details