Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL030V5-UCG81 AGL030V5-UCG81

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 809178-AGL030V5-UCG8 1 Packaging: Tray Mounting Style: SMD Number of I/O: 66 Number of Logic Elements/Cells: 768 Number of Gates: 30000 Supplier Device Package: 81-UCSP (4x4) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 81-WFBGA, CSBGA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AGL030
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 809178-AGL030V5-UCG8 1 Packaging: Tray Mounting Style: SMD Number of I/O: 66 Number of Logic Elements/Cells: 768 Number of Gates: 30000 Supplier Device Package: 81-UCSP (4x4) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 81-WFBGA, CSBGA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AGL030
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL030V5-UCG81 - 809178-AGL030V5-UCG81 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL030V5-UCG81
809178-AGL030V5-UCG81
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL030V5-UCG81 809178-AGL030V5-UCG81
Manufacturer: Microsemi Corporation Win Source Part Number: 809178-AGL030V5-UCG8 1 Packaging: Tray Mounting Style: SMD Number of I/O: 66 Number of Logic Elements/Cells: 768 Number of Gates: 30000 Supplier Device Package: 81-UCSP (4x4) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 81-WFBGA, CSBGA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AGL030

Manufacturer: Microsemi Corporation
Win Source Part Number: 809178-AGL030V5-UCG81
Packaging: Tray
Mounting Style: SMD
Number of I/O: 66
Number of Logic Elements/Cells: 768
Number of Gates: 30000
Supplier Device Package: 81-UCSP (4x4)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 81-WFBGA, CSBGA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: AGL030

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 809178-AGL030V5-UCG81
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL030V5-UCG81
System Gates 30000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-6FN1156I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 67000
User I/Os 490 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details