Microsemi Corp. Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AGL030V5-QNG68I

Description
Win Source Part Number: 1176638-AGL030V5-QNG 68I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: IGLOO Package: Tray Standard Package: 260 Mounting: SMD (SMT) Number of I/O: 49 Number of Logic Elements/Cells: 768 Number of Gates: 30000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 68-VFQFN Exposed Pad Supplier Device Package: 68-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-AGL030V5-QNG68I, AGL030V5-QNG68I-ND Base Product Number: AGL030 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1176638-AGL030V5-QNG 68I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: IGLOO Package: Tray Standard Package: 260 Mounting: SMD (SMT) Number of I/O: 49 Number of Logic Elements/Cells: 768 Number of Gates: 30000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 68-VFQFN Exposed Pad Supplier Device Package: 68-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-AGL030V5-QNG68I, AGL030V5-QNG68I-ND Base Product Number: AGL030 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1176638-AGL030V5-QNG68I - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1176638-AGL030V5-QNG68I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1176638-AGL030V5-QNG68I
Win Source Part Number: 1176638-AGL030V5-QNG 68I Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: IGLOO Package: Tray Standard Package: 260 Mounting: SMD (SMT) Number of I/O: 49 Number of Logic Elements/Cells: 768 Number of Gates: 30000 Voltage - Supply: 1.425V ~ 1.575V Package / Case: 68-VFQFN Exposed Pad Supplier Device Package: 68-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 3A991D Fake Threat In the Open Market: 78 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microsemi Corporation Other Names: 150-AGL030V5-QNG68I, AGL030V5-QNG68I-ND Base Product Number: AGL030 Product Status: Obsolete

Win Source Part Number: 1176638-AGL030V5-QNG68I
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: IGLOO
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Number of I/O: 49
Number of Logic Elements/Cells: 768
Number of Gates: 30000
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 68-VFQFN Exposed Pad
Supplier Device Package: 68-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 3A991D
Fake Threat In the Open Market: 78 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microsemi Corporation
Other Names: 150-AGL030V5-QNG68I,AGL030V5-QNG68I-ND
Base Product Number: AGL030
Product Status: Obsolete

Buy Now Datasheet
FPGA Programmable Logic Device - 696-AGL030V5-QNG68I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-AGL030V5-QNG68I
FPGA Programmable Logic Device 696-AGL030V5-QNG68I
IC FPGA 49 I/O 68QFN Product overview: AGL030V5-QNG68I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL030V5-QNG68I can be used for catalog matching and distributor lookup.

IC FPGA 49 I/O 68QFN Product overview: AGL030V5-QNG68I from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL030V5-QNG68I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - AGL030V5-QNG68I - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
AGL030V5-QNG68I
FPGAs (Field Programmable Gate Array) AGL030V5-QNG68I
IC FPGA 49 I/O 68QFN

IC FPGA 49 I/O 68QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - AGL030V5-QNG68I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
AGL030V5-QNG68I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) AGL030V5-QNG68I
IC FPGA 49 I/O 68QFN

IC FPGA 49 I/O 68QFN

Supplier's Site
FPGAs (Field Programmable Gate Array) - AGL030V5-QNG68I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
AGL030V5-QNG68I
FPGAs (Field Programmable Gate Array) AGL030V5-QNG68I
IGLOO Field Programmable Gate Array (FPGA) IC 49 768 68-VFQFN Exposed Pad

IGLOO Field Programmable Gate Array (FPGA) IC 49 768 68-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1176638-AGL030V5-QNG68I 696-AGL030V5-QNG68I AGL030V5-QNG68I AGL030V5-QNG68I AGL030V5-QNG68I
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
System Gates 30000 30000 30000 30000
Logic Cells / Logic Blocks 768 768 768
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage Other; 1.425V ~ 1.575V Other; 1.5V Other; 1.425V ~ 1.575V Other Other; 1.425V ~ 1.575V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L04F-LCB132C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 3520
User I/Os 95 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details