Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL030V5-CSG81 AGL030V5-CSG81

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 106209-AGL030V5-CSG8 1 Mounting: SMD (SMT) Number of I/O: 66 Number of Logic Elements/Cells: 768 Number of Gates: 30000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 81-CSP (5x5) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 106209-AGL030V5-CSG8 1 Mounting: SMD (SMT) Number of I/O: 66 Number of Logic Elements/Cells: 768 Number of Gates: 30000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 81-CSP (5x5) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL030V5-CSG81 - 106209-AGL030V5-CSG81 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL030V5-CSG81
106209-AGL030V5-CSG81
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL030V5-CSG81 106209-AGL030V5-CSG81
Manufacturer: Microsemi Corporation Win Source Part Number: 106209-AGL030V5-CSG8 1 Mounting: SMD (SMT) Number of I/O: 66 Number of Logic Elements/Cells: 768 Number of Gates: 30000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 81-CSP (5x5) Supply Voltage - Operating: 1.425 V to 1.575 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 106209-AGL030V5-CSG81
Mounting: SMD (SMT)
Number of I/O: 66
Number of Logic Elements/Cells: 768
Number of Gates: 30000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 81-CSP (5x5)
Supply Voltage - Operating: 1.425 V to 1.575 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 106209-AGL030V5-CSG81
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL030V5-CSG81
System Gates 30000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K250AGC599-3 - Lingto Electronic Limited
Specs
System Gates 310000
Logic Cells / Logic Blocks 12160
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details