Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL030V2-CSG81I AGL030V2-CSG81I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768340-AGL030V2-CSG8 1I Series: IGLOO Operating Temperature Range: -40°C ~ 85°C (TA) Package: 81-WFBGA, CSBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.575 V Number of I/O: 66 Number of Logic Elements/Cells: 768 Number of Gates: 30000 Family Name: AGL030 Categories: Integrated Circuits (ICs) Manufacturer Package: 81-CSP (5x5) Alternative Parts (Cross-Reference): iCE40LP1K-CM81; iCE40LP4K-CM81TR; iCE40LP384-CM81TR; iCE40LP8K-CM81; Introduction Date: September 03, 2003 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 768340-AGL030V2-CSG8 1I Series: IGLOO Operating Temperature Range: -40°C ~ 85°C (TA) Package: 81-WFBGA, CSBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.575 V Number of I/O: 66 Number of Logic Elements/Cells: 768 Number of Gates: 30000 Family Name: AGL030 Categories: Integrated Circuits (ICs) Manufacturer Package: 81-CSP (5x5) Alternative Parts (Cross-Reference): iCE40LP1K-CM81; iCE40LP4K-CM81TR; iCE40LP384-CM81TR; iCE40LP8K-CM81; Introduction Date: September 03, 2003 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL030V2-CSG81I - 768340-AGL030V2-CSG81I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL030V2-CSG81I
768340-AGL030V2-CSG81I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL030V2-CSG81I 768340-AGL030V2-CSG81I
Manufacturer: Microsemi Corporation Win Source Part Number: 768340-AGL030V2-CSG8 1I Series: IGLOO Operating Temperature Range: -40°C ~ 85°C (TA) Package: 81-WFBGA, CSBGA Mounting: SMD Operating Supply Voltage: 1.14 V ~ 1.575 V Number of I/O: 66 Number of Logic Elements/Cells: 768 Number of Gates: 30000 Family Name: AGL030 Categories: Integrated Circuits (ICs) Manufacturer Package: 81-CSP (5x5) Alternative Parts (Cross-Reference): iCE40LP1K-CM81; iCE40LP4K-CM81TR; iCE40LP384-CM81TR; iCE40LP8K-CM81; Introduction Date: September 03, 2003 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 768340-AGL030V2-CSG81I
Series: IGLOO
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 81-WFBGA, CSBGA
Mounting: SMD
Operating Supply Voltage: 1.14 V ~ 1.575 V
Number of I/O: 66
Number of Logic Elements/Cells: 768
Number of Gates: 30000
Family Name: AGL030
Categories: Integrated Circuits (ICs)
Manufacturer Package: 81-CSP (5x5)
Alternative Parts (Cross-Reference): iCE40LP1K-CM81; iCE40LP4K-CM81TR; iCE40LP384-CM81TR; iCE40LP8K-CM81;
Introduction Date: September 03, 2003
ECCN: EAR99
Country of Origin: Hong Kong
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 768340-AGL030V2-CSG81I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL030V2-CSG81I
System Gates 30000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CF672C8 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 508 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details