IC FPGA 49 I/O 68QFN Product overview: AGL015V2-QNG68 from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-AGL015V2-QNG68 can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 860716-AGL015V2-QNG6
Series: IGLOO
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 49 384 68-VFQFN Exposed Pad
Package: Tray
Package: 68-VFQFN Exposed Pad
Mounting: Surface Mount
Number of I/O: 49
Part Status: Obsolete
Family Name: AGL015
Categories: Integrated Circuits (ICs)
Case / Package: 68-QFN (8x8)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 520
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IGLOO Field Programmable Gate Array (FPGA) IC 49 384 68-VFQFN Exposed Pad
IC FPGA 49 I/O 68QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-AGL015V2-QNG68 | 860716-AGL015V2-QNG68 | AGL015V2-QNG68 | AGL015V2-QNG68 |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AGL015V2-QNG68 | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| System Gates | 15000 | 15000 | ||
| Logic Cells / Logic Blocks | 384 | 384 | ||
| Package Type | Other; QFN | Other; 68-QFN (8x8) | Other; 68-VFQFN Exposed Pad |