Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS600-FGG256 AFS600-FGG256

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1142906-AFS600-FGG25 6 Series: Fusion Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 119 Total RAM Bits: 110592 Number of Gates: 600000 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): XC2V250-5FG256C; XC2V250-4FGG256I; LFX200C-04F256CES; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1142906-AFS600-FGG25 6 Series: Fusion Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 119 Total RAM Bits: 110592 Number of Gates: 600000 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): XC2V250-5FG256C; XC2V250-4FGG256I; LFX200C-04F256CES; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS600-FGG256 - 1142906-AFS600-FGG256 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS600-FGG256
1142906-AFS600-FGG256
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS600-FGG256 1142906-AFS600-FGG256
Manufacturer: Microsemi Corporation Win Source Part Number: 1142906-AFS600-FGG25 6 Series: Fusion Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.425 V ~ 1.575 V Number of I/O: 119 Total RAM Bits: 110592 Number of Gates: 600000 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): XC2V250-5FG256C; XC2V250-4FGG256I; LFX200C-04F256CES; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1142906-AFS600-FGG256
Series: Fusion
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 1.425 V ~ 1.575 V
Number of I/O: 119
Total RAM Bits: 110592
Number of Gates: 600000
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): XC2V250-5FG256C; XC2V250-4FGG256I; LFX200C-04F256CES;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
AFS600-FGG256
FPGA - Field Programmable Gate Array AFS600-FGG256
FPGA - Field Programmable Gate Array AFS600-FGG256

FPGA - Field Programmable Gate Array AFS600-FGG256

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1142906-AFS600-FGG256 AFS600-FGG256
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS600-FGG256 FPGA - Field Programmable Gate Array
System Gates 600000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CB356C9 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 271 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details