Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS600-FG484I AFS600-FG484I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 713475-AFS600-FG484I Mounting Style: SMD Total RAM Bits: 110592 Number of Gates: 600000 Categories: Integrated Circuits Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-BGA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: AFS600 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 172 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 713475-AFS600-FG484I Mounting Style: SMD Total RAM Bits: 110592 Number of Gates: 600000 Categories: Integrated Circuits Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-BGA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: AFS600 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 172 Supply Voltage (V): 1.425V ~ 1.575V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS600-FG484I - 713475-AFS600-FG484I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS600-FG484I
713475-AFS600-FG484I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS600-FG484I 713475-AFS600-FG484I
Manufacturer: Microsemi Corporation Win Source Part Number: 713475-AFS600-FG484I Mounting Style: SMD Total RAM Bits: 110592 Number of Gates: 600000 Categories: Integrated Circuits Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 484-BGA Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: AFS600 Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) The number of I/O: 172 Supply Voltage (V): 1.425V ~ 1.575V

Manufacturer: Microsemi Corporation
Win Source Part Number: 713475-AFS600-FG484I
Mounting Style: SMD
Total RAM Bits: 110592
Number of Gates: 600000
Categories: Integrated Circuits
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 484-BGA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: AFS600
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
The number of I/O: 172
Supply Voltage (V): 1.425V ~ 1.575V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 713475-AFS600-FG484I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS600-FG484I
System Gates 600000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - LFSCM3GA80EP1-6FCN1152C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 80000
User I/Os 660 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details