Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS600-FG484 AFS600-FG484

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 812624-AFS600-FG484 Packaging: Tray Mounting Style: SMD Number of I/O: 172 Total RAM Bits: 110592 Number of Gates: 600000 Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 484-BGA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AFS600
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 812624-AFS600-FG484 Packaging: Tray Mounting Style: SMD Number of I/O: 172 Total RAM Bits: 110592 Number of Gates: 600000 Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 484-BGA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AFS600
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS600-FG484 - 812624-AFS600-FG484 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS600-FG484
812624-AFS600-FG484
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS600-FG484 812624-AFS600-FG484
Manufacturer: Microsemi Corporation Win Source Part Number: 812624-AFS600-FG484 Packaging: Tray Mounting Style: SMD Number of I/O: 172 Total RAM Bits: 110592 Number of Gates: 600000 Supplier Device Package: 484-FPBGA (23x23) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 484-BGA Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AFS600

Manufacturer: Microsemi Corporation
Win Source Part Number: 812624-AFS600-FG484
Packaging: Tray
Mounting Style: SMD
Number of I/O: 172
Total RAM Bits: 110592
Number of Gates: 600000
Supplier Device Package: 484-FPBGA (23x23)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 484-BGA
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: AFS600

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 812624-AFS600-FG484
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS600-FG484
System Gates 600000
Unlock Full Specs
to access all available technical data

Similar Products

FPGA Programmable Logic Device - 719-EP1810LC-45 - ERSAELECTRONICS PTE. LTD.
Specs
Internal Frequency 22.2 MHz
Operating Temperature 0 C (32 F)
Supply Voltage Other; 5
View Details
4 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details