Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS250-FG256I AFS250-FG256I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 810219-AFS250-FG256I Packaging: Tray Mounting Style: SMD Number of I/O: 114 Total RAM Bits: 36864 Number of Gates: 250000 Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AFS250
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 810219-AFS250-FG256I Packaging: Tray Mounting Style: SMD Number of I/O: 114 Total RAM Bits: 36864 Number of Gates: 250000 Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AFS250
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS250-FG256I - 810219-AFS250-FG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS250-FG256I
810219-AFS250-FG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS250-FG256I 810219-AFS250-FG256I
Manufacturer: Microsemi Corporation Win Source Part Number: 810219-AFS250-FG256I Packaging: Tray Mounting Style: SMD Number of I/O: 114 Total RAM Bits: 36864 Number of Gates: 250000 Supplier Device Package: 256-FPBGA (17x17) Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.425V ~ 1.575V Part Number Series: AFS250

Manufacturer: Microsemi Corporation
Win Source Part Number: 810219-AFS250-FG256I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 114
Total RAM Bits: 36864
Number of Gates: 250000
Supplier Device Package: 256-FPBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Package: 256-LBGA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.425V ~ 1.575V
Part Number Series: AFS250

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 810219-AFS250-FG256I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - AFS250-FG256I
System Gates 250000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25DF672C5 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details