Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX72A-PQ208I A54SX72A-PQ208I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766794-A54SX72A-PQ20 8I Series: SX-A Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.25 V Number of I/O: 171 Number of LABs/CLBs: 6036 Number of Gates: 108000 Family Name: A54SX72A Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): QL4036-4PQ208M; QL4036-0PQ208M; QL4036-4PQ208I; Introduction Date: September 07, 1999 ECCN: 3A991.d.2 Country of Origin: Hong Kong, Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766794-A54SX72A-PQ20 8I Series: SX-A Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.25 V Number of I/O: 171 Number of LABs/CLBs: 6036 Number of Gates: 108000 Family Name: A54SX72A Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): QL4036-4PQ208M; QL4036-0PQ208M; QL4036-4PQ208I; Introduction Date: September 07, 1999 ECCN: 3A991.d.2 Country of Origin: Hong Kong, Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX72A-PQ208I - 766794-A54SX72A-PQ208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX72A-PQ208I
766794-A54SX72A-PQ208I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX72A-PQ208I 766794-A54SX72A-PQ208I
Manufacturer: Microsemi Corporation Win Source Part Number: 766794-A54SX72A-PQ20 8I Series: SX-A Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.25 V Number of I/O: 171 Number of LABs/CLBs: 6036 Number of Gates: 108000 Family Name: A54SX72A Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): QL4036-4PQ208M; QL4036-0PQ208M; QL4036-4PQ208I; Introduction Date: September 07, 1999 ECCN: 3A991.d.2 Country of Origin: Hong Kong, Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766794-A54SX72A-PQ208I
Series: SX-A
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 2.25 V ~ 5.25 V
Number of I/O: 171
Number of LABs/CLBs: 6036
Number of Gates: 108000
Family Name: A54SX72A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): QL4036-4PQ208M; QL4036-0PQ208M; QL4036-4PQ208I;
Introduction Date: September 07, 1999
ECCN: 3A991.d.2
Country of Origin: Hong Kong, Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 766794-A54SX72A-PQ208I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX72A-PQ208I
System Gates 108000
Unlock Full Specs
to access all available technical data

Similar Products

Fpga - 696-EP20K200RC208-1X - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Type Other; 208-BFQFP Exposed Pad
User I/Os 144 pins
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details