Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX72A-PQ208 A54SX72A-PQ208

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 137431-A54SX72A-PQ20 8 Mounting: SMD (SMT) Number of I/O: 171 Number of LABs/CLBs: 6036 Number of Gates: 108000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.25 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 137431-A54SX72A-PQ20 8 Mounting: SMD (SMT) Number of I/O: 171 Number of LABs/CLBs: 6036 Number of Gates: 108000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.25 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX72A-PQ208 - 137431-A54SX72A-PQ208 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX72A-PQ208
137431-A54SX72A-PQ208
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX72A-PQ208 137431-A54SX72A-PQ208
Manufacturer: Microsemi Corporation Win Source Part Number: 137431-A54SX72A-PQ20 8 Mounting: SMD (SMT) Number of I/O: 171 Number of LABs/CLBs: 6036 Number of Gates: 108000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.25 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 137431-A54SX72A-PQ208
Mounting: SMD (SMT)
Number of I/O: 171
Number of LABs/CLBs: 6036
Number of Gates: 108000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 2.25 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 137431-A54SX72A-PQ208
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX72A-PQ208
System Gates 108000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 822 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details