Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX72A-FG256 A54SX72A-FG256

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766793-A54SX72A-FG25 6 Series: SX-A Operating Temperature Range: 0°C ~ 70°C (TA) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.25 V Number of I/O: 203 Number of LABs/CLBs: 6036 Number of Gates: 108000 Family Name: A54SX72A Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): XCV150-5BGG256I; XCV150-6BG256C; XCV150-4BG256C; Introduction Date: September 07, 1999 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766793-A54SX72A-FG25 6 Series: SX-A Operating Temperature Range: 0°C ~ 70°C (TA) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.25 V Number of I/O: 203 Number of LABs/CLBs: 6036 Number of Gates: 108000 Family Name: A54SX72A Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): XCV150-5BGG256I; XCV150-6BG256C; XCV150-4BG256C; Introduction Date: September 07, 1999 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX72A-FG256 - 766793-A54SX72A-FG256 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX72A-FG256
766793-A54SX72A-FG256
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX72A-FG256 766793-A54SX72A-FG256
Manufacturer: Microsemi Corporation Win Source Part Number: 766793-A54SX72A-FG25 6 Series: SX-A Operating Temperature Range: 0°C ~ 70°C (TA) Package: 256-BGA Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.25 V Number of I/O: 203 Number of LABs/CLBs: 6036 Number of Gates: 108000 Family Name: A54SX72A Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FPBGA (17x17) Alternative Parts (Cross-Reference): XCV150-5BGG256I; XCV150-6BG256C; XCV150-4BG256C; Introduction Date: September 07, 1999 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766793-A54SX72A-FG256
Series: SX-A
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 256-BGA
Mounting: SMD
Operating Supply Voltage: 2.25 V ~ 5.25 V
Number of I/O: 203
Number of LABs/CLBs: 6036
Number of Gates: 108000
Family Name: A54SX72A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FPBGA (17x17)
Alternative Parts (Cross-Reference): XCV150-5BGG256I; XCV150-6BG256C; XCV150-4BG256C;
Introduction Date: September 07, 1999
ECCN: 3A991.d.2
Country of Origin: Hong Kong
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A54SX72A-FG256
FPGA - Field Programmable Gate Array A54SX72A-FG256
FPGA - Field Programmable Gate Array A54SX72A-FG256

FPGA - Field Programmable Gate Array A54SX72A-FG256

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 766793-A54SX72A-FG256 A54SX72A-FG256
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX72A-FG256 FPGA - Field Programmable Gate Array
System Gates 108000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-2 - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 196 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details