Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32CQ256M A54SX32CQ256M

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 198433-A54SX32CQ256M Mounting: SMD (SMT) Number of I/O: 203 Number of LABs/CLBs: 2880 Number of Gates: 48000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TC) Case / Package: 256-CQFP (75x75) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 198433-A54SX32CQ256M Mounting: SMD (SMT) Number of I/O: 203 Number of LABs/CLBs: 2880 Number of Gates: 48000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TC) Case / Package: 256-CQFP (75x75) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32CQ256M - 198433-A54SX32CQ256M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32CQ256M
198433-A54SX32CQ256M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32CQ256M 198433-A54SX32CQ256M
Manufacturer: Microsemi Corporation Win Source Part Number: 198433-A54SX32CQ256M Mounting: SMD (SMT) Number of I/O: 203 Number of LABs/CLBs: 2880 Number of Gates: 48000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 125°C (TC) Case / Package: 256-CQFP (75x75) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 198433-A54SX32CQ256M
Mounting: SMD (SMT)
Number of I/O: 203
Number of LABs/CLBs: 2880
Number of Gates: 48000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TC)
Case / Package: 256-CQFP (75x75)
Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-A54SX32CQ256M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-A54SX32CQ256M
FPGA Programmable Logic Device 696-A54SX32CQ256M
IC FPGA 203 I/O 256CQFP Product overview: A54SX32CQ256M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32CQ256M can be used for catalog matching and distributor lookup.

IC FPGA 203 I/O 256CQFP Product overview: A54SX32CQ256M from Microsemi is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-A54SX32CQ256M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 198433-A54SX32CQ256M 696-A54SX32CQ256M
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32CQ256M FPGA Programmable Logic Device
System Gates 48000 48000
Unlock Full Specs
to access all available technical data