Manufacturer: Microsemi Corporation
Win Source Part Number: 198431-A54SX32A-TQ14
Mounting: SMD (SMT)
Number of I/O: 113
Number of LABs/CLBs: 2880
Number of Gates: 48000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TC)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 2.25 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 198431-A54SX32A-TQ144M |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-TQ144M |
| System Gates | 48000 |