Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-TQ100 A54SX32A-TQ100

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766789-A54SX32A-TQ10 0 Series: SX-A Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.25 V Number of I/O: 81 Number of LABs/CLBs: 2880 Number of Gates: 48000 Family Name: A54SX32A Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): XC3142L-2VQ100C; QL3006-3PF100M; QL3006-1PF100C; Introduction Date: September 07, 1999 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766789-A54SX32A-TQ10 0 Series: SX-A Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.25 V Number of I/O: 81 Number of LABs/CLBs: 2880 Number of Gates: 48000 Family Name: A54SX32A Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): XC3142L-2VQ100C; QL3006-3PF100M; QL3006-1PF100C; Introduction Date: September 07, 1999 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-TQ100 - 766789-A54SX32A-TQ100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-TQ100
766789-A54SX32A-TQ100
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-TQ100 766789-A54SX32A-TQ100
Manufacturer: Microsemi Corporation Win Source Part Number: 766789-A54SX32A-TQ10 0 Series: SX-A Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.25 V Number of I/O: 81 Number of LABs/CLBs: 2880 Number of Gates: 48000 Family Name: A54SX32A Categories: Integrated Circuits (ICs) Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): XC3142L-2VQ100C; QL3006-3PF100M; QL3006-1PF100C; Introduction Date: September 07, 1999 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766789-A54SX32A-TQ100
Series: SX-A
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Operating Supply Voltage: 2.25 V ~ 5.25 V
Number of I/O: 81
Number of LABs/CLBs: 2880
Number of Gates: 48000
Family Name: A54SX32A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): XC3142L-2VQ100C; QL3006-3PF100M; QL3006-1PF100C;
Introduction Date: September 07, 1999
ECCN: 3A991.d.2
Country of Origin: Hong Kong
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 766789-A54SX32A-TQ100
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-TQ100
System Gates 48000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 50160
User I/Os 350 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details