Manufacturer: Microsemi Corporation
Win Source Part Number: 007722-A54SX32A-PQG2
Mounting: SMD (SMT)
Number of I/O: 174
Number of LABs/CLBs: 2880
Number of Gates: 48000
Family Name: A54SX32A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 2.25 V to 5.25 V
Alternative Parts (Cross-Reference): OR2T04A-7PSN208I; QL5032-33APQ208C; OR2T04A-7PS208I; QL5732-33B-PQN208M;
Introduction Date: September 07, 1999
ECCN: EAR99
Country of Origin: Hong Kong, Philippines
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array A54SX32A-PQG208 LEAD FREE
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 007722-A54SX32A-PQG208 | A54SX32A-PQG208 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-PQG208 | FPGA - Field Programmable Gate Array |
| System Gates | 48000 |