Manufacturer: Microsemi Corporation
Win Source Part Number: 198430-A54SX32A-FTQ1
Mounting: SMD (SMT)
Number of I/O: 81
Number of LABs/CLBs: 2880
Number of Gates: 48000
Family Name: A54SX32A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 2.25 V to 5.25 V
Alternative Parts (Cross-Reference): QL3004-0PF100M; QL3004-1PF100C; QL3004-2PF100M; QL3004-4PF100M;
Introduction Date: September 07, 1999
ECCN: EAR99
Country of Origin: Hong Kong
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 198430-A54SX32A-FTQ100 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-FTQ100 |
| System Gates | 48000 |