Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-FPQG208 A54SX32A-FPQG208

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 198429-A54SX32A-FPQG 208 Mounting: SMD (SMT) Number of I/O: 174 Number of LABs/CLBs: 2880 Number of Gates: 48000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.25 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 198429-A54SX32A-FPQG 208 Mounting: SMD (SMT) Number of I/O: 174 Number of LABs/CLBs: 2880 Number of Gates: 48000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.25 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-FPQG208 - 198429-A54SX32A-FPQG208 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-FPQG208
198429-A54SX32A-FPQG208
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-FPQG208 198429-A54SX32A-FPQG208
Manufacturer: Microsemi Corporation Win Source Part Number: 198429-A54SX32A-FPQG 208 Mounting: SMD (SMT) Number of I/O: 174 Number of LABs/CLBs: 2880 Number of Gates: 48000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 2.25 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 198429-A54SX32A-FPQG208
Mounting: SMD (SMT)
Number of I/O: 174
Number of LABs/CLBs: 2880
Number of Gates: 48000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 2.25 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A54SX32A-FPQG208
FPGA - Field Programmable Gate Array A54SX32A-FPQG208
FPGA - Field Programmable Gate Array A54SX32A-FPQG208 LEAD FREE

FPGA - Field Programmable Gate Array A54SX32A-FPQG208 LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 198429-A54SX32A-FPQG208 A54SX32A-FPQG208
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-FPQG208 FPGA - Field Programmable Gate Array
System Gates 48000
Unlock Full Specs
to access all available technical data