Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-BG329 A54SX32A-BG329

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 105927-A54SX32A-BG32 9 Mounting: SMD (SMT) Number of I/O: 249 Number of LABs/CLBs: 2880 Number of Gates: 48000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 329-PBGA (31x31) Supply Voltage - Operating: 2.25 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 105927-A54SX32A-BG32 9 Mounting: SMD (SMT) Number of I/O: 249 Number of LABs/CLBs: 2880 Number of Gates: 48000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 329-PBGA (31x31) Supply Voltage - Operating: 2.25 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-BG329 - 105927-A54SX32A-BG329 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-BG329
105927-A54SX32A-BG329
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-BG329 105927-A54SX32A-BG329
Manufacturer: Microsemi Corporation Win Source Part Number: 105927-A54SX32A-BG32 9 Mounting: SMD (SMT) Number of I/O: 249 Number of LABs/CLBs: 2880 Number of Gates: 48000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 329-PBGA (31x31) Supply Voltage - Operating: 2.25 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 105927-A54SX32A-BG329
Mounting: SMD (SMT)
Number of I/O: 249
Number of LABs/CLBs: 2880
Number of Gates: 48000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 329-PBGA (31x31)
Supply Voltage - Operating: 2.25 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 105927-A54SX32A-BG329
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX32A-BG329
System Gates 48000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K250AGC599-3 - Lingto Electronic Limited
Specs
System Gates 310000
Logic Cells / Logic Blocks 12160
User I/Os 470 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details