Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX16A-TQG144M A54SX16A-TQG144M

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 076709-A54SX16A-TQG1 44M Mounting: SMD (SMT) Number of I/O: 113 Number of LABs/CLBs: 1452 Number of Gates: 24000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TC) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 2.25 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 076709-A54SX16A-TQG1 44M Mounting: SMD (SMT) Number of I/O: 113 Number of LABs/CLBs: 1452 Number of Gates: 24000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TC) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 2.25 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX16A-TQG144M - 076709-A54SX16A-TQG144M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX16A-TQG144M
076709-A54SX16A-TQG144M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX16A-TQG144M 076709-A54SX16A-TQG144M
Manufacturer: Microsemi Corporation Win Source Part Number: 076709-A54SX16A-TQG1 44M Mounting: SMD (SMT) Number of I/O: 113 Number of LABs/CLBs: 1452 Number of Gates: 24000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TC) Case / Package: 144-TQFP (20x20) Supply Voltage - Operating: 2.25 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 076709-A54SX16A-TQG144M
Mounting: SMD (SMT)
Number of I/O: 113
Number of LABs/CLBs: 1452
Number of Gates: 24000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TC)
Case / Package: 144-TQFP (20x20)
Supply Voltage - Operating: 2.25 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A54SX16A-TQG144M
FPGA - Field Programmable Gate Array A54SX16A-TQG144M
FPGA - Field Programmable Gate Array A54SX16A-TQG144M LEAD FREE

FPGA - Field Programmable Gate Array A54SX16A-TQG144M LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 076709-A54SX16A-TQG144M A54SX16A-TQG144M
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX16A-TQG144M FPGA - Field Programmable Gate Array
System Gates 24000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F1508C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 822 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details