Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX16A-TQ100 A54SX16A-TQ100

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134709-A54SX16A-TQ1 00 Mounting Style: SMD Number of LABs/CLBs: 1452 Number of Gates: 24000 Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.actel.com Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: A54SX16A Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 81 Supply Voltage (V): 2.25V ~ 5.25V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134709-A54SX16A-TQ1 00 Mounting Style: SMD Number of LABs/CLBs: 1452 Number of Gates: 24000 Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.actel.com Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: A54SX16A Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 81 Supply Voltage (V): 2.25V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX16A-TQ100 - 1134709-A54SX16A-TQ100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX16A-TQ100
1134709-A54SX16A-TQ100
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX16A-TQ100 1134709-A54SX16A-TQ100
Manufacturer: Microsemi Corporation Win Source Part Number: 1134709-A54SX16A-TQ1 00 Mounting Style: SMD Number of LABs/CLBs: 1452 Number of Gates: 24000 Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.actel.com Manufacturer Package: 100-LQFP Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: A54SX16A Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 81 Supply Voltage (V): 2.25V ~ 5.25V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134709-A54SX16A-TQ100
Mounting Style: SMD
Number of LABs/CLBs: 1452
Number of Gates: 24000
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x14)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.actel.com
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: A54SX16A
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 81
Supply Voltage (V): 2.25V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 1134709-A54SX16A-TQ100
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX16A-TQ100
System Gates 24000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25CF672C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 455 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details