Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX16A-PQ208 A54SX16A-PQ208

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766785-A54SX16A-PQ20 8 Series: SX-A Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.25 V Number of I/O: 175 Number of LABs/CLBs: 1452 Number of Gates: 24000 Family Name: A54SX16A Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): QL3025-0PQ208I; QL3025-3PQN208I; QL3025-2PQ208C; Introduction Date: September 24, 1999 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766785-A54SX16A-PQ20 8 Series: SX-A Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.25 V Number of I/O: 175 Number of LABs/CLBs: 1452 Number of Gates: 24000 Family Name: A54SX16A Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): QL3025-0PQ208I; QL3025-3PQN208I; QL3025-2PQ208C; Introduction Date: September 24, 1999 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX16A-PQ208 - 766785-A54SX16A-PQ208 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX16A-PQ208
766785-A54SX16A-PQ208
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX16A-PQ208 766785-A54SX16A-PQ208
Manufacturer: Microsemi Corporation Win Source Part Number: 766785-A54SX16A-PQ20 8 Series: SX-A Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.25 V Number of I/O: 175 Number of LABs/CLBs: 1452 Number of Gates: 24000 Family Name: A54SX16A Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): QL3025-0PQ208I; QL3025-3PQN208I; QL3025-2PQ208C; Introduction Date: September 24, 1999 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766785-A54SX16A-PQ208
Series: SX-A
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 2.25 V ~ 5.25 V
Number of I/O: 175
Number of LABs/CLBs: 1452
Number of Gates: 24000
Family Name: A54SX16A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): QL3025-0PQ208I; QL3025-3PQN208I; QL3025-2PQ208C;
Introduction Date: September 24, 1999
ECCN: 3A991.d.2
Country of Origin: Hong Kong
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 766785-A54SX16A-PQ208
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX16A-PQ208
System Gates 24000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S40F780C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 615 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details