Manufacturer: Microsemi Corporation
Win Source Part Number: 198426-A54SX16A-FTQ1
Mounting: SMD (SMT)
Number of I/O: 81
Number of LABs/CLBs: 1452
Number of Gates: 24000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 2.25 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 198426-A54SX16A-FTQ100 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX16A-FTQ100 |
| System Gates | 24000 |