Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08A-TQ144 A54SX08A-TQ144

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766782-A54SX08A-TQ14 4 Series: SX-A Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.25 V Number of I/O: 113 Number of LABs/CLBs: 768 Number of Gates: 12000 Family Name: A54SX08A Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): XC4005XL-2TQ144C; XC4005XL-2TQ144I; XC3190L-2TQ144C; Introduction Date: September 24, 1999 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766782-A54SX08A-TQ14 4 Series: SX-A Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.25 V Number of I/O: 113 Number of LABs/CLBs: 768 Number of Gates: 12000 Family Name: A54SX08A Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): XC4005XL-2TQ144C; XC4005XL-2TQ144I; XC3190L-2TQ144C; Introduction Date: September 24, 1999 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08A-TQ144 - 766782-A54SX08A-TQ144 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08A-TQ144
766782-A54SX08A-TQ144
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08A-TQ144 766782-A54SX08A-TQ144
Manufacturer: Microsemi Corporation Win Source Part Number: 766782-A54SX08A-TQ14 4 Series: SX-A Operating Temperature Range: 0°C ~ 70°C (TA) Package: 144-LQFP Mounting: SMD Operating Supply Voltage: 2.25 V ~ 5.25 V Number of I/O: 113 Number of LABs/CLBs: 768 Number of Gates: 12000 Family Name: A54SX08A Categories: Integrated Circuits (ICs) Manufacturer Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): XC4005XL-2TQ144C; XC4005XL-2TQ144I; XC3190L-2TQ144C; Introduction Date: September 24, 1999 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766782-A54SX08A-TQ144
Series: SX-A
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 2.25 V ~ 5.25 V
Number of I/O: 113
Number of LABs/CLBs: 768
Number of Gates: 12000
Family Name: A54SX08A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): XC4005XL-2TQ144C; XC4005XL-2TQ144I; XC3190L-2TQ144C;
Introduction Date: September 24, 1999
ECCN: 3A991.d.2
Country of Origin: Hong Kong
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 766782-A54SX08A-TQ144
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08A-TQ144
System Gates 12000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6010ATC144-2 - Lingto Electronic Limited
Specs
System Gates 10000
Logic Cells / Logic Blocks 880
User I/Os 102 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details