Manufacturer: Microsemi Corporation
Win Source Part Number: 766781-A54SX08A-2TQ1
Series: SX-A
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Operating Supply Voltage: 2.25 V ~ 5.25 V
Number of I/O: 81
Number of LABs/CLBs: 768
Number of Gates: 12000
Family Name: A54SX08A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): QL3012-4PF100C; QL3012-1PF100M; QL3012-0PF100I;
Introduction Date: September 24, 1999
ECCN: 3A991.d.2
Country of Origin: Hong Kong
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 766781-A54SX08A-2TQ100 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A54SX08A-2TQ100 |
| System Gates | 12000 |