Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX36-PQG208 A42MX36-PQG208

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134681-A42MX36-PQG2 08 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 176 Total RAM Bits: 2560 Number of Gates: 54000 Family Name: A42MX36 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): QL2005-0PQ208I; QL2005-2PQN208I; XC4008E-1PQ208C; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134681-A42MX36-PQG2 08 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 176 Total RAM Bits: 2560 Number of Gates: 54000 Family Name: A42MX36 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): QL2005-0PQ208I; QL2005-2PQN208I; XC4008E-1PQ208C; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX36-PQG208 - 1134681-A42MX36-PQG208 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX36-PQG208
1134681-A42MX36-PQG208
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX36-PQG208 1134681-A42MX36-PQG208
Manufacturer: Microsemi Corporation Win Source Part Number: 1134681-A42MX36-PQG2 08 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 176 Total RAM Bits: 2560 Number of Gates: 54000 Family Name: A42MX36 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): QL2005-0PQ208I; QL2005-2PQN208I; XC4008E-1PQ208C; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134681-A42MX36-PQG208
Series: MX
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V
Number of I/O: 176
Total RAM Bits: 2560
Number of Gates: 54000
Family Name: A42MX36
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): QL2005-0PQ208I; QL2005-2PQN208I; XC4008E-1PQ208C;
Introduction Date: August 27, 1997
ECCN: 3A991.d.2
Country of Origin: Hong Kong
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A42MX36-PQG208
FPGA - Field Programmable Gate Array A42MX36-PQG208
FPGA - Field Programmable Gate Array A42MX36-PQG208 LEAD FREE

FPGA - Field Programmable Gate Array A42MX36-PQG208 LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1134681-A42MX36-PQG208 A42MX36-PQG208
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX36-PQG208 FPGA - Field Programmable Gate Array
System Gates 54000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8282AVTC100-4 - Lingto Electronic Limited
Specs
System Gates 2500
Logic Cells / Logic Blocks 208
User I/Os 78 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details