Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX36-PQ208I A42MX36-PQ208I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134680-A42MX36-PQ20 8I Series: MX Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Number of I/O: 176 Total RAM Bits: 2560 Number of Gates: 54000 Family Name: A42MX36 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XC3195A-3PQ208I; XC5206-5PQG208C; XC5206-3PQG208C; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134680-A42MX36-PQ20 8I Series: MX Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Number of I/O: 176 Total RAM Bits: 2560 Number of Gates: 54000 Family Name: A42MX36 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XC3195A-3PQ208I; XC5206-5PQG208C; XC5206-3PQG208C; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX36-PQ208I - 1134680-A42MX36-PQ208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX36-PQ208I
1134680-A42MX36-PQ208I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX36-PQ208I 1134680-A42MX36-PQ208I
Manufacturer: Microsemi Corporation Win Source Part Number: 1134680-A42MX36-PQ20 8I Series: MX Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Number of I/O: 176 Total RAM Bits: 2560 Number of Gates: 54000 Family Name: A42MX36 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XC3195A-3PQ208I; XC5206-5PQG208C; XC5206-3PQG208C; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134680-A42MX36-PQ208I
Series: MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Number of I/O: 176
Total RAM Bits: 2560
Number of Gates: 54000
Family Name: A42MX36
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): XC3195A-3PQ208I; XC5206-5PQG208C; XC5206-3PQG208C;
Introduction Date: August 27, 1997
ECCN: 3A991.d.2
Country of Origin: Hong Kong, Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 1134680-A42MX36-PQ208I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX36-PQ208I
System Gates 54000
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details