Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX36-PQ208 A42MX36-PQ208

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134679-A42MX36-PQ20 8 Mounting Style: SMD Total RAM Bits: 2560 Number of Gates: 54000 Categories: Integrated Circuits Supplier Device Package: 208-PQFP (28x28) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 208-BFQFP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: A42MX36 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 176 Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134679-A42MX36-PQ20 8 Mounting Style: SMD Total RAM Bits: 2560 Number of Gates: 54000 Categories: Integrated Circuits Supplier Device Package: 208-PQFP (28x28) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 208-BFQFP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: A42MX36 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 176 Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX36-PQ208 - 1134679-A42MX36-PQ208 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX36-PQ208
1134679-A42MX36-PQ208
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX36-PQ208 1134679-A42MX36-PQ208
Manufacturer: Microsemi Corporation Win Source Part Number: 1134679-A42MX36-PQ20 8 Mounting Style: SMD Total RAM Bits: 2560 Number of Gates: 54000 Categories: Integrated Circuits Supplier Device Package: 208-PQFP (28x28) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 208-BFQFP Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: A42MX36 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 176 Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 5.25V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134679-A42MX36-PQ208
Mounting Style: SMD
Total RAM Bits: 2560
Number of Gates: 54000
Categories: Integrated Circuits
Supplier Device Package: 208-PQFP (28x28)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 208-BFQFP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: A42MX36
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
The number of I/O: 176
Supply Voltage (V): 3V ~ 3.6V, 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 1134679-A42MX36-PQ208
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX36-PQ208
System Gates 54000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF10K30ABI356-3 - Lingto Electronic Limited
Specs
System Gates 69000
Logic Cells / Logic Blocks 1728
User I/Os 246 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details