Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX36-1CQ208B A42MX36-1CQ208B

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134678-A42MX36-1CQ2 08B Mounting Style: SMD Total RAM Bits: 2560 Number of Gates: 54000 Categories: Integrated Circuits Supplier Device Package: 208-CQFP (75x75) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 208-BFCQFP with Tie Bar Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: A42MX36 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) The number of I/O: 176 Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134678-A42MX36-1CQ2 08B Mounting Style: SMD Total RAM Bits: 2560 Number of Gates: 54000 Categories: Integrated Circuits Supplier Device Package: 208-CQFP (75x75) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 208-BFCQFP with Tie Bar Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: A42MX36 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) The number of I/O: 176 Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX36-1CQ208B - 1134678-A42MX36-1CQ208B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX36-1CQ208B
1134678-A42MX36-1CQ208B
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX36-1CQ208B 1134678-A42MX36-1CQ208B
Manufacturer: Microsemi Corporation Win Source Part Number: 1134678-A42MX36-1CQ2 08B Mounting Style: SMD Total RAM Bits: 2560 Number of Gates: 54000 Categories: Integrated Circuits Supplier Device Package: 208-CQFP (75x75) Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.microsemi.com Manufacturer Package: 208-BFCQFP with Tie Bar Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: A42MX36 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) The number of I/O: 176 Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134678-A42MX36-1CQ208B
Mounting Style: SMD
Total RAM Bits: 2560
Number of Gates: 54000
Categories: Integrated Circuits
Supplier Device Package: 208-CQFP (75x75)
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 208-BFCQFP with Tie Bar
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: A42MX36
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
The number of I/O: 176
Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A42MX36-1CQ208B
FPGA - Field Programmable Gate Array A42MX36-1CQ208B
FPGA - Field Programmable Gate Array A42MX36-1CQ208B

FPGA - Field Programmable Gate Array A42MX36-1CQ208B

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1134678-A42MX36-1CQ208B A42MX36-1CQ208B
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX36-1CQ208B FPGA - Field Programmable Gate Array
System Gates 54000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K30EFC324-1 - Lingto Electronic Limited
Specs
System Gates 113000
Logic Cells / Logic Blocks 1200
User I/Os 128 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details