Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-TQG176I A42MX24-TQG176I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 814157-A42MX24-TQG17 6I Packaging: Tray Mounting Style: SMD Number of I/O: 150 Number of Gates: 36000 Supplier Device Package: 176-TQFP (24x24) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 176-LQFP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V Part Number Series: A42MX24
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 814157-A42MX24-TQG17 6I Packaging: Tray Mounting Style: SMD Number of I/O: 150 Number of Gates: 36000 Supplier Device Package: 176-TQFP (24x24) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 176-LQFP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V Part Number Series: A42MX24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-TQG176I - 814157-A42MX24-TQG176I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-TQG176I
814157-A42MX24-TQG176I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-TQG176I 814157-A42MX24-TQG176I
Manufacturer: Microsemi Corporation Win Source Part Number: 814157-A42MX24-TQG17 6I Packaging: Tray Mounting Style: SMD Number of I/O: 150 Number of Gates: 36000 Supplier Device Package: 176-TQFP (24x24) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 176-LQFP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 40 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V Part Number Series: A42MX24

Manufacturer: Microsemi Corporation
Win Source Part Number: 814157-A42MX24-TQG176I
Packaging: Tray
Mounting Style: SMD
Number of I/O: 150
Number of Gates: 36000
Supplier Device Package: 176-TQFP (24x24)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 176-LQFP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 40
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
Part Number Series: A42MX24

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A42MX24-TQG176I
FPGA - Field Programmable Gate Array A42MX24-TQG176I
FPGA - Field Programmable Gate Array A42MX24-TQG176I LEAD FREE

FPGA - Field Programmable Gate Array A42MX24-TQG176I LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 814157-A42MX24-TQG176I A42MX24-TQG176I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-TQG176I FPGA - Field Programmable Gate Array
System Gates 36000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details