Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-PQG208I A42MX24-PQG208I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 709230-A42MX24-PQG20 8I Mounting Style: SMD Number of Gates: 36000 Categories: Integrated Circuits Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 208-BFQFP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: A42MX24 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 176 Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 709230-A42MX24-PQG20 8I Mounting Style: SMD Number of Gates: 36000 Categories: Integrated Circuits Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 208-BFQFP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: A42MX24 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 176 Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-PQG208I - 709230-A42MX24-PQG208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-PQG208I
709230-A42MX24-PQG208I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-PQG208I 709230-A42MX24-PQG208I
Manufacturer: Microsemi Corporation Win Source Part Number: 709230-A42MX24-PQG20 8I Mounting Style: SMD Number of Gates: 36000 Categories: Integrated Circuits Supplier Device Package: 208-PQFP (28x28) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 208-BFQFP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: A42MX24 Manufacturer Pack Quantity: 24 MSL Level: 3 (168 Hours) The number of I/O: 176 Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V

Manufacturer: Microsemi Corporation
Win Source Part Number: 709230-A42MX24-PQG208I
Mounting Style: SMD
Number of Gates: 36000
Categories: Integrated Circuits
Supplier Device Package: 208-PQFP (28x28)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 208-BFQFP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: A42MX24
Manufacturer Pack Quantity: 24
MSL Level: 3 (168 Hours)
The number of I/O: 176
Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A42MX24-PQG208I
FPGA - Field Programmable Gate Array A42MX24-PQG208I
FPGA - Field Programmable Gate Array A42MX24-PQG208I LEAD FREE

FPGA - Field Programmable Gate Array A42MX24-PQG208I LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 709230-A42MX24-PQG208I A42MX24-PQG208I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-PQG208I FPGA - Field Programmable Gate Array
System Gates 36000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30B956C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 683 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details