Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-PQG208 A42MX24-PQG208

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766754-A42MX24-PQG20 8 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 176 Number of Gates: 36000 Family Name: A42MX24 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): OR2C04A-6S208I; QL2009-2PQ208C; QL2007-2PQ208C; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong, Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766754-A42MX24-PQG20 8 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 176 Number of Gates: 36000 Family Name: A42MX24 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): OR2C04A-6S208I; QL2009-2PQ208C; QL2007-2PQ208C; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong, Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-PQG208 - 766754-A42MX24-PQG208 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-PQG208
766754-A42MX24-PQG208
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-PQG208 766754-A42MX24-PQG208
Manufacturer: Microsemi Corporation Win Source Part Number: 766754-A42MX24-PQG20 8 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 176 Number of Gates: 36000 Family Name: A42MX24 Categories: Integrated Circuits (ICs) Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): OR2C04A-6S208I; QL2009-2PQ208C; QL2007-2PQ208C; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong, Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766754-A42MX24-PQG208
Series: MX
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V
Number of I/O: 176
Number of Gates: 36000
Family Name: A42MX24
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): OR2C04A-6S208I; QL2009-2PQ208C; QL2007-2PQ208C;
Introduction Date: August 27, 1997
ECCN: 3A991.d.2
Country of Origin: Hong Kong, Philippines
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A42MX24-PQG208
FPGA - Field Programmable Gate Array A42MX24-PQG208
FPGA - Field Programmable Gate Array A42MX24-PQG208 LEAD FREE

FPGA - Field Programmable Gate Array A42MX24-PQG208 LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 766754-A42MX24-PQG208 A42MX24-PQG208
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-PQG208 FPGA - Field Programmable Gate Array
System Gates 36000
Unlock Full Specs
to access all available technical data