Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-PQ208I A42MX24-PQ208I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134677-A42MX24-PQ20 8I Series: MX Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Number of I/O: 176 Number of Gates: 36000 Family Name: A42MX24 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XC4003H-6PQG208C; XC4003H-5PQG208C; XC4003H-5PQ208C; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134677-A42MX24-PQ20 8I Series: MX Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Number of I/O: 176 Number of Gates: 36000 Family Name: A42MX24 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XC4003H-6PQG208C; XC4003H-5PQG208C; XC4003H-5PQ208C; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-PQ208I - 1134677-A42MX24-PQ208I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-PQ208I
1134677-A42MX24-PQ208I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-PQ208I 1134677-A42MX24-PQ208I
Manufacturer: Microsemi Corporation Win Source Part Number: 1134677-A42MX24-PQ20 8I Series: MX Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Number of I/O: 176 Number of Gates: 36000 Family Name: A42MX24 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XC4003H-6PQG208C; XC4003H-5PQG208C; XC4003H-5PQ208C; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134677-A42MX24-PQ208I
Series: MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Number of I/O: 176
Number of Gates: 36000
Family Name: A42MX24
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): XC4003H-6PQG208C; XC4003H-5PQG208C; XC4003H-5PQ208C;
Introduction Date: August 27, 1997
ECCN: 3A991.d.2
Country of Origin: Hong Kong, Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A42MX24-PQ208I
FPGA - Field Programmable Gate Array A42MX24-PQ208I
FPGA - Field Programmable Gate Array A42MX24-PQ208I

FPGA - Field Programmable Gate Array A42MX24-PQ208I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1134677-A42MX24-PQ208I A42MX24-PQ208I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-PQ208I FPGA - Field Programmable Gate Array
System Gates 36000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 50160
User I/Os 350 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details