Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-PQ160 A42MX24-PQ160

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766753-A42MX24-PQ160 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 160-BQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 125 Number of Gates: 36000 Family Name: A42MX24 Categories: Integrated Circuits (ICs) Manufacturer Package: 160-PQFP (28x28) Alternative Parts (Cross-Reference): XC4006E-3PQ160I; XC4006E-2PQ160M; XC4005E-1PQ160C; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766753-A42MX24-PQ160 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 160-BQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 125 Number of Gates: 36000 Family Name: A42MX24 Categories: Integrated Circuits (ICs) Manufacturer Package: 160-PQFP (28x28) Alternative Parts (Cross-Reference): XC4006E-3PQ160I; XC4006E-2PQ160M; XC4005E-1PQ160C; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-PQ160 - 766753-A42MX24-PQ160 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-PQ160
766753-A42MX24-PQ160
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-PQ160 766753-A42MX24-PQ160
Manufacturer: Microsemi Corporation Win Source Part Number: 766753-A42MX24-PQ160 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 160-BQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 125 Number of Gates: 36000 Family Name: A42MX24 Categories: Integrated Circuits (ICs) Manufacturer Package: 160-PQFP (28x28) Alternative Parts (Cross-Reference): XC4006E-3PQ160I; XC4006E-2PQ160M; XC4005E-1PQ160C; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766753-A42MX24-PQ160
Series: MX
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 160-BQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V
Number of I/O: 125
Number of Gates: 36000
Family Name: A42MX24
Categories: Integrated Circuits (ICs)
Manufacturer Package: 160-PQFP (28x28)
Alternative Parts (Cross-Reference): XC4006E-3PQ160I; XC4006E-2PQ160M; XC4005E-1PQ160C;
Introduction Date: August 27, 1997
ECCN: 3A991.d.2
Country of Origin: Hong Kong
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 766753-A42MX24-PQ160
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-PQ160
System Gates 36000
Unlock Full Specs
to access all available technical data