Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-FPQ160 A42MX24-FPQ160

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766752-A42MX24-FPQ16 0 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 160-BQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 125 Number of Gates: 36000 Family Name: A42MX24 Categories: Integrated Circuits (ICs) Manufacturer Package: 160-PQFP (28x28) Alternative Parts (Cross-Reference): XC4006E-3PQ160I; XC4006E-2PQ160M; XC4005E-1PQ160C; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766752-A42MX24-FPQ16 0 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 160-BQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 125 Number of Gates: 36000 Family Name: A42MX24 Categories: Integrated Circuits (ICs) Manufacturer Package: 160-PQFP (28x28) Alternative Parts (Cross-Reference): XC4006E-3PQ160I; XC4006E-2PQ160M; XC4005E-1PQ160C; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-FPQ160 - 766752-A42MX24-FPQ160 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-FPQ160
766752-A42MX24-FPQ160
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-FPQ160 766752-A42MX24-FPQ160
Manufacturer: Microsemi Corporation Win Source Part Number: 766752-A42MX24-FPQ16 0 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 160-BQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 125 Number of Gates: 36000 Family Name: A42MX24 Categories: Integrated Circuits (ICs) Manufacturer Package: 160-PQFP (28x28) Alternative Parts (Cross-Reference): XC4006E-3PQ160I; XC4006E-2PQ160M; XC4005E-1PQ160C; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766752-A42MX24-FPQ160
Series: MX
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 160-BQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V
Number of I/O: 125
Number of Gates: 36000
Family Name: A42MX24
Categories: Integrated Circuits (ICs)
Manufacturer Package: 160-PQFP (28x28)
Alternative Parts (Cross-Reference): XC4006E-3PQ160I; XC4006E-2PQ160M; XC4005E-1PQ160C;
Introduction Date: August 27, 1997
ECCN: 3A991.d.2
Country of Origin: Hong Kong
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 766752-A42MX24-FPQ160
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-FPQ160
System Gates 36000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6010ATC100-1 - Lingto Electronic Limited
Specs
System Gates 10000
Logic Cells / Logic Blocks 880
User I/Os 71 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details