Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-2PQ208 A42MX24-2PQ208

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134675-A42MX24-2PQ2 08 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 176 Number of Gates: 36000 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XC4005A-4PQ208C; XC4005A-4PQG208C; OR2C04A3S208I-DB; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134675-A42MX24-2PQ2 08 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 176 Number of Gates: 36000 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XC4005A-4PQ208C; XC4005A-4PQG208C; OR2C04A3S208I-DB; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-2PQ208 - 1134675-A42MX24-2PQ208 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-2PQ208
1134675-A42MX24-2PQ208
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-2PQ208 1134675-A42MX24-2PQ208
Manufacturer: Microsemi Corporation Win Source Part Number: 1134675-A42MX24-2PQ2 08 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BFQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 176 Number of Gates: 36000 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com RoHS State: Request Verification Manufacturer Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): XC4005A-4PQ208C; XC4005A-4PQG208C; OR2C04A3S208I-DB; Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134675-A42MX24-2PQ208
Series: MX
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 208-BFQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V
Number of I/O: 176
Number of Gates: 36000
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
RoHS State: Request Verification
Manufacturer Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): XC4005A-4PQ208C; XC4005A-4PQG208C; OR2C04A3S208I-DB;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 1134675-A42MX24-2PQ208
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX24-2PQ208
System Gates 36000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100EBC356-2 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 246 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details