Manufacturer: Microsemi Corporation
Win Source Part Number: 084801-A42MX16-FPLG8
Mounting: SMD (SMT)
Number of I/O: 72
Number of Gates: 24000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 84-PLCC (29.31x29.31)
Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array A42MX16-FPLG84 LEAD FREE
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 084801-A42MX16-FPLG84 | A42MX16-FPLG84 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-FPLG84 | FPGA - Field Programmable Gate Array |
| System Gates | 24000 |