Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-1PQ208M A42MX16-1PQ208M

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 198420-A42MX16-1PQ20 8M Mounting: SMD (SMT) Number of I/O: 140 Number of Gates: 24000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TC) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 198420-A42MX16-1PQ20 8M Mounting: SMD (SMT) Number of I/O: 140 Number of Gates: 24000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TC) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-1PQ208M - 198420-A42MX16-1PQ208M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-1PQ208M
198420-A42MX16-1PQ208M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-1PQ208M 198420-A42MX16-1PQ208M
Manufacturer: Microsemi Corporation Win Source Part Number: 198420-A42MX16-1PQ20 8M Mounting: SMD (SMT) Number of I/O: 140 Number of Gates: 24000 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TC) Case / Package: 208-PQFP (28x28) Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 198420-A42MX16-1PQ208M
Mounting: SMD (SMT)
Number of I/O: 140
Number of Gates: 24000
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TC)
Case / Package: 208-PQFP (28x28)
Supply Voltage - Operating: 3 V to 3.6 V, 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 198420-A42MX16-1PQ208M
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX16-1PQ208M
System Gates 24000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1AGX50DF780I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 50160
User I/Os 350 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details