Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-VQ100I A42MX09-VQ100I

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 713269-A42MX09-VQ100 I Mounting Style: SMD Number of Gates: 14000 Categories: Integrated Circuits Supplier Device Package: 100-VQFP (14x14) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: A42MX09 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 83 Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 713269-A42MX09-VQ100 I Mounting Style: SMD Number of Gates: 14000 Categories: Integrated Circuits Supplier Device Package: 100-VQFP (14x14) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: A42MX09 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 83 Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-VQ100I - 713269-A42MX09-VQ100I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-VQ100I
713269-A42MX09-VQ100I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-VQ100I 713269-A42MX09-VQ100I
Manufacturer: Microsemi Corporation Win Source Part Number: 713269-A42MX09-VQ100 I Mounting Style: SMD Number of Gates: 14000 Categories: Integrated Circuits Supplier Device Package: 100-VQFP (14x14) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-TQFP Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: A42MX09 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 83 Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V

Manufacturer: Microsemi Corporation
Win Source Part Number: 713269-A42MX09-VQ100I
Mounting Style: SMD
Number of Gates: 14000
Categories: Integrated Circuits
Supplier Device Package: 100-VQFP (14x14)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-TQFP
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: A42MX09
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 83
Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V

Buy Now
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A42MX09-VQ100I
FPGA - Field Programmable Gate Array A42MX09-VQ100I
FPGA - Field Programmable Gate Array A42MX09-VQ100I

FPGA - Field Programmable Gate Array A42MX09-VQ100I

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 713269-A42MX09-VQ100I A42MX09-VQ100I
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-VQ100I FPGA - Field Programmable Gate Array
System Gates 14000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - LFE3-70E-6FN484I - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 67000
User I/Os 295 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details