Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-TQG176A A42MX09-TQG176A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766745-A42MX09-TQG17 6A Series: MX Operating Temperature Range: -40°C ~ 125°C (TA) Package: 176-LQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Number of I/O: 104 Number of Gates: 14000 Family Name: A42MX09 Categories: Integrated Circuits (ICs) Manufacturer Package: 176-TQFP (24x24) Alternative Parts (Cross-Reference): XC3190A-1TQ176C; XC3190A-3TQ176I; XC3190A-09TQ176C; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 766745-A42MX09-TQG17 6A Series: MX Operating Temperature Range: -40°C ~ 125°C (TA) Package: 176-LQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Number of I/O: 104 Number of Gates: 14000 Family Name: A42MX09 Categories: Integrated Circuits (ICs) Manufacturer Package: 176-TQFP (24x24) Alternative Parts (Cross-Reference): XC3190A-1TQ176C; XC3190A-3TQ176I; XC3190A-09TQ176C; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-TQG176A - 766745-A42MX09-TQG176A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-TQG176A
766745-A42MX09-TQG176A
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-TQG176A 766745-A42MX09-TQG176A
Manufacturer: Microsemi Corporation Win Source Part Number: 766745-A42MX09-TQG17 6A Series: MX Operating Temperature Range: -40°C ~ 125°C (TA) Package: 176-LQFP Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V Number of I/O: 104 Number of Gates: 14000 Family Name: A42MX09 Categories: Integrated Circuits (ICs) Manufacturer Package: 176-TQFP (24x24) Alternative Parts (Cross-Reference): XC3190A-1TQ176C; XC3190A-3TQ176I; XC3190A-09TQ176C; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 766745-A42MX09-TQG176A
Series: MX
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 176-LQFP
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V, 4.5 V ~ 5.5 V
Number of I/O: 104
Number of Gates: 14000
Family Name: A42MX09
Categories: Integrated Circuits (ICs)
Manufacturer Package: 176-TQFP (24x24)
Alternative Parts (Cross-Reference): XC3190A-1TQ176C; XC3190A-3TQ176I; XC3190A-09TQ176C;
Introduction Date: August 27, 1997
ECCN: 3A991.d.2
Country of Origin: Hong Kong
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
A42MX09-TQG176A
FPGA - Field Programmable Gate Array A42MX09-TQG176A
FPGA - Field Programmable Gate Array A42MX09-TQG176A LEAD FREE

FPGA - Field Programmable Gate Array A42MX09-TQG176A LEAD FREE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 766745-A42MX09-TQG176A A42MX09-TQG176A
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-TQG176A FPGA - Field Programmable Gate Array
System Gates 14000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100QC240-3V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 189 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details