Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-PQ100M A42MX09-PQ100M

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134672-A42MX09-PQ10 0M Mounting Style: SMD Number of Gates: 14000 Categories: Integrated Circuits Supplier Device Package: 100-PQFP (20x14) Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.actel.com Manufacturer Package: 100-BQFP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: A42MX09 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) The number of I/O: 83 Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134672-A42MX09-PQ10 0M Mounting Style: SMD Number of Gates: 14000 Categories: Integrated Circuits Supplier Device Package: 100-PQFP (20x14) Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.actel.com Manufacturer Package: 100-BQFP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: A42MX09 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) The number of I/O: 83 Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-PQ100M - 1134672-A42MX09-PQ100M - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-PQ100M
1134672-A42MX09-PQ100M
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-PQ100M 1134672-A42MX09-PQ100M
Manufacturer: Microsemi Corporation Win Source Part Number: 1134672-A42MX09-PQ10 0M Mounting Style: SMD Number of Gates: 14000 Categories: Integrated Circuits Supplier Device Package: 100-PQFP (20x14) Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.actel.com Manufacturer Package: 100-BQFP Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Family Part Number: A42MX09 Manufacturer Pack Quantity: 66 MSL Level: 3 (168 Hours) The number of I/O: 83 Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134672-A42MX09-PQ100M
Mounting Style: SMD
Number of Gates: 14000
Categories: Integrated Circuits
Supplier Device Package: 100-PQFP (20x14)
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.actel.com
Manufacturer Package: 100-BQFP
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Family Part Number: A42MX09
Manufacturer Pack Quantity: 66
MSL Level: 3 (168 Hours)
The number of I/O: 83
Supply Voltage (V): 3V ~ 3.6V, 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 1134672-A42MX09-PQ100M
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-PQ100M
System Gates 14000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 597 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details