Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-FPQ100 A42MX09-FPQ100

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 076690-A42MX09-FPQ10 0 Mounting: SMD (SMT) Number of I/O: 83 Number of Gates: 14000 Family Name: A42MX09 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-PQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Alternative Parts (Cross-Reference): TPC1020BVE-100I1; TPC1020BVE-100I; TPC1020AVE-100C1; TPC1010AVE-100I1; Introduction Date: August 27, 1997 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 076690-A42MX09-FPQ10 0 Mounting: SMD (SMT) Number of I/O: 83 Number of Gates: 14000 Family Name: A42MX09 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-PQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Alternative Parts (Cross-Reference): TPC1020BVE-100I1; TPC1020BVE-100I; TPC1020AVE-100C1; TPC1010AVE-100I1; Introduction Date: August 27, 1997 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-FPQ100 - 076690-A42MX09-FPQ100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-FPQ100
076690-A42MX09-FPQ100
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-FPQ100 076690-A42MX09-FPQ100
Manufacturer: Microsemi Corporation Win Source Part Number: 076690-A42MX09-FPQ10 0 Mounting: SMD (SMT) Number of I/O: 83 Number of Gates: 14000 Family Name: A42MX09 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-PQFP (14x20) Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V Alternative Parts (Cross-Reference): TPC1020BVE-100I1; TPC1020BVE-100I; TPC1020AVE-100C1; TPC1010AVE-100I1; Introduction Date: August 27, 1997 ECCN: EAR99 Country of Origin: Hong Kong Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 076690-A42MX09-FPQ100
Mounting: SMD (SMT)
Number of I/O: 83
Number of Gates: 14000
Family Name: A42MX09
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-PQFP (14x20)
Supply Voltage - Operating: 3 V to 3.6 V, 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): TPC1020BVE-100I1; TPC1020BVE-100I; TPC1020AVE-100C1; TPC1010AVE-100I1;
Introduction Date: August 27, 1997
ECCN: EAR99
Country of Origin: Hong Kong
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 076690-A42MX09-FPQ100
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-FPQ100
System Gates 14000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CB356C9 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 271 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details