Microsemi Corp. Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-FPL84 A42MX09-FPL84

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134671-A42MX09-FPL8 4 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 84-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 72 Number of Gates: 14000 Family Name: A42MX09 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): TPC1010BFN-084I1; TPC1020BFN-084C; TPC1020BFN-084C1; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1134671-A42MX09-FPL8 4 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 84-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 72 Number of Gates: 14000 Family Name: A42MX09 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): TPC1010BFN-084I1; TPC1020BFN-084C; TPC1020BFN-084C1; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-FPL84 - 1134671-A42MX09-FPL84 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-FPL84
1134671-A42MX09-FPL84
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-FPL84 1134671-A42MX09-FPL84
Manufacturer: Microsemi Corporation Win Source Part Number: 1134671-A42MX09-FPL8 4 Series: MX Operating Temperature Range: 0°C ~ 70°C (TA) Package: 84-LCC (J-Lead) Mounting: SMD Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V Number of I/O: 72 Number of Gates: 14000 Family Name: A42MX09 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microsemi.com Manufacturer Package: 84-PLCC (29.31x29.31) Alternative Parts (Cross-Reference): TPC1010BFN-084I1; TPC1020BFN-084C; TPC1020BFN-084C1; Introduction Date: August 27, 1997 ECCN: 3A991.d.2 Country of Origin: Hong Kong Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 1134671-A42MX09-FPL84
Series: MX
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 84-LCC (J-Lead)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V, 4.75 V ~ 5.25 V
Number of I/O: 72
Number of Gates: 14000
Family Name: A42MX09
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 84-PLCC (29.31x29.31)
Alternative Parts (Cross-Reference): TPC1010BFN-084I1; TPC1020BFN-084C; TPC1020BFN-084C1;
Introduction Date: August 27, 1997
ECCN: 3A991.d.2
Country of Origin: Hong Kong
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA)
Product Number 1134671-A42MX09-FPL84
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - A42MX09-FPL84
System Gates 14000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100BC356-1 - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details